EN
  • EN
  • DE

CY7C131E-55NXCT

Part No CY7C131E-55NXCT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 8KBIT PARALLEL 52PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55 ns 52-PQFP (10x10)
Manufacturer Cypress Semiconductor Corp
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 52-BQFP
Case / Package 52-PQFP (10x10)
Family Name CY7C131
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916406-CY7C131E-55NXCT
Ultra Librarian 3D Model Ultra Librarian CY7C131E-55NXCT CAD Model

Description

The CY7C131E-55NXCT is an obsolete electronic component manufactured by Cypress Semiconductor Corp.

  • Product Type: Integrated Circuit (IC)
  • Memory Type: SRAM - Dual Port, Asynchronous
  • Memory Size: 8Kb (1K x 8) Parallel
  • Access Time: 55 ns
  • Package: 52-PQFP (10x10)
  • Package Type: Reel - TR
  • Quantity per Package: 750
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • Category: Integrated Circuits (ICs)
  • Case / Package: 52-PQFP (10x10)
  • HTSUS: 8542.32.0041

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $7.0208

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess