EN
  • EN
  • DE

CY7C1347G-166BGC

Part No CY7C1347G-166BGC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4-Mbit (128K x 36) Pipelined Sync SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165018-CY7C1347G-166BGC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1347G-166BGC CAD Model

Description

The CY7C1347G-166BGC is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) from Cypress Semiconductor. This memory device is designed for applications requiring fast data access and high bandwidth, commonly found in networking, telecommunications, and high-performance computing systems. This particular part is designated as END-OF-LIFE by the manufacturer.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications systems: Base stations, communication servers, and data transmission equipment.
  • High-performance computing: Servers, workstations, and embedded systems requiring fast memory access.
  • Data Acquisition Systems
  • High-speed Cache Memory

Features

  • High-speed clock frequency: 166 MHz operation.
  • Synchronous pipelined burst architecture: Allows for fast data transfer rates.
  • QDR (Quad Data Rate) II+ architecture.
  • Internal error correction.
  • Available in BGA (Ball Grid Array) package for optimal board space utilization.
  • Operating Voltage: Typically 1.8V or 2.5V (check datasheet for specific voltage).
  • Data Validity Latency options for design flexibility.
  • JEDEC-compliant.

Benefits

  • Increased system performance: The high-speed operation and pipelined burst architecture significantly improve data throughput.
  • Reduced latency: Synchronous design minimizes access times and enhances overall system responsiveness.
  • Improved reliability: Internal error correction mechanisms ensure data integrity.
  • Simplified system design: Standard packaging and JEDEC compliance facilitate easy integration.
  • Optimized power consumption: Low-voltage operation reduces power requirements and heat dissipation.

Additional Details

The CY7C1347G-166BGC typically operates at 166 MHz and utilizes a synchronous pipelined burst architecture to achieve high data transfer rates. It often features a QDR (Quad Data Rate) interface, allowing data to be transferred on both rising and falling edges of the clock signal. It includes error correction features that enhances data reliability. The device is usually available in a BGA package, which provides excellent thermal performance and minimizes board space. This specific part is listed as End-Of-Life (EOL), meaning it's no longer in production. Designers should consider replacement parts.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
2-Wire Serial EEPROM
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess