EN
  • EN
  • DE

CY7C1361C-100BGC

Part No CY7C1361C-100BGC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 9-Mbit (256K x 36/512K x 18) Flow-Through SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 9Mb (256K x 36)
Clock Frequency 100MHz
Access Time 8.5ns
Memory Interface Parallel
Operating Supply Voltage 3.135 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 119-BGA
Manufacturer Package 119-PBGA (14x22)
Win Source Part Number 1165053-CY7C1361C-100BGC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C1361C
Introduction Date November 20, 2003
ECCN 3A991.b.2.a
Country of Origin Indonesia, Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C1361C-100BGC CAD Model

Description

The CY7C1361C-100BGC is a synchronous SRAM memory chip manufactured by Cypress Semiconductor Corp.

  • Memory Size: 9Mb (256K x 36)
  • Memory Format: SRAM
  • Memory Type: Volatile
  • Operating Supply Voltage: 3.135 V ~ 3.6 V
  • Access Time: 8.5ns
  • Clock Frequency: 100MHz
  • Memory Interface: Parallel
  • Package: 119-BGA
  • Mounting: Surface Mountable
  • Status: Obsolete

You May Also Be Interested in

Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1407 $60.4221
7+ $16.5257 $115.6799
11+ $16.0094 $176.1034
15+ $15.4929 $232.3935
20+ $14.9764 $299.5280
26+ $13.4271 $349.1046
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess