EN
  • EN
  • DE

CY7C1381C-117BGC

Part No CY7C1381C-117BGC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 18-Mb (512K x 36/1M x 18) Flow-Through SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165113-CY7C1381C-117BGC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1381C-117BGC CAD Model

Description

The CY7C1381C-117BGC is a high-performance synchronous pipelined burst SRAM manufactured by Cypress Semiconductor. This SRAM is designed for applications requiring high-speed data transfer and low latency. It is commonly found in networking equipment, communication systems, and high-performance computing environments.

Applications

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for packet buffering and routing tables.
  • Communication Systems: Employed in wireless base stations and other communication systems for signal processing and data storage.
  • High-Performance Computing: Integrated into servers and workstations as cache memory for CPUs and other high-speed processors.
  • Data Acquisition Systems: Utilized in data acquisition and analysis equipment for fast data storage and retrieval.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial automation equipment.

Features

  • High-Speed Access: Offers fast access times, typically around 117 MHz, enabling quick data retrieval and storage.
  • Synchronous Operation: Operates synchronously with a system clock, ensuring precise timing and data integrity.
  • Pipelined Burst Mode: Supports pipelined burst mode operation, allowing for continuous data transfer with minimal latency.
  • On-Chip DLL: Features an integrated Delay-Locked Loop (DLL) for clock alignment and skew compensation, enhancing signal integrity and reliability.
  • Separate Read and Write Ports: Dual ports enable simultaneous read and write operations, maximizing bandwidth and efficiency.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption and simplifying system power design.

Benefits

  • Improved System Throughput: High bandwidth enables faster data processing and improved overall system performance.
  • Reduced Latency: Pipelined burst mode minimizes latency, which is critical for real-time applications.
  • Enhanced Signal Integrity: On-chip DLL ensures reliable operation at high frequencies, even in noisy environments.
  • Lower Power Consumption: Low voltage operation reduces power consumption, which is beneficial for energy-efficient systems and portable devices.
  • Simplified System Design: Integrated features simplify system design and reduce the overall component count.

Technical Specifications

The CY7C1381C-117BGC operates from a low-voltage power supply (typically 1.8V or 2.5V, depending on the configuration). It is commonly packaged in a BGA (Ball Grid Array). The operating temperature range is typically 0°C to +70°C. Proper power supply decoupling is crucial for stable and reliable operation.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess