EN
  • EN
  • DE

CY7C147-45DC

Part No CY7C147-45DC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054267-CY7C147-45DC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C147-45DC CAD Model

Description

The CY7C147-45DC is a high-speed Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. This asynchronous SRAM is designed for applications that require fast access times and reliable data storage. It is commonly used in systems where rapid memory access is critical for performance.

Applications:

  • Cache memory in embedded systems
  • High-speed data acquisition systems
  • Industrial control equipment
  • Networking devices
  • Digital signal processing (DSP) applications

Features:

  • Fast Access Time: 45 ns access time ensures quick data retrieval.
  • Asynchronous Operation: Simplifies interfacing with different processors and controllers.
  • Single 5V Power Supply: Simplifies power supply design requirements.
  • High Reliability: Cypress's quality standards ensure reliable data storage and retrieval.
  • Available in DIP package: DIP (Dual In-line Package) option for through-hole mounting.

Benefits:

  • Improved System Performance: Fast access times enhance overall system speed and responsiveness.
  • Simplified Integration: Asynchronous operation makes it easier to interface with various system components.
  • Reliable Data Storage: Ensures data integrity and reliability in critical applications.
  • Design Flexibility: The DIP package provides flexibility in system design and prototyping.
  • Cost-Effective Solution: Offers a balance of performance and cost for various memory requirements.

Additional Details:

The CY7C147-45DC operates on a single 5V power supply and is designed for applications where simplicity and speed are essential. Its asynchronous nature simplifies memory controller design. The DIP package provides a convenient option for through-hole mounting, making it suitable for prototyping and legacy systems. It's a reliable and cost-effective memory solution that balances performance and ease of use. It is often used in applications that require high-speed memory access without the complexity of synchronous interfaces. The device offers a combination of speed, reliability, and ease of integration.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess