EN
  • EN
  • DE

CY7C261-25WC

Part No CY7C261-25WC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 8K x 8 Power-Switched and Reprogrammable PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165396-CY7C261-25WC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C261-25WC CAD Model

Description

The CY7C261-25WC is a high-performance Static Random Access Memory (SRAM) device manufactured by Cypress Semiconductor Corp. It's designed for applications that require rapid data access and storage. The SRAM provides a balance of speed, density and low power consumption making it suitable for use in various high performance applications such as embedded systems, cache memory and digital signal processing.

Applications

  • Embedded Systems
  • Cache Memory
  • Digital Signal Processing
  • Networking Equipment
  • Industrial Control Systems

Features

  • Fast Access Time: 25 ns
  • Low Power Consumption
  • TTL-Compatible Inputs and Outputs
  • Single 5V Power Supply
  • Available in a variety of packages (consult datasheet)

Benefits

  • High-Speed Performance: The 25 ns access time provides rapid data retrieval, which enhancing system throughput.
  • Power Efficiency: Low power consumption leads to reduced overall system power and makes it suitable for portable devices.
  • Simple Integration: TTL compatibility simplifies integrating with digital logic circuits.
  • Versatile Use: Suitable for use in embedded systems, networking equipment, and more.
  • Reliable Operation: Cypress's commitment to quality ensures stable and dependable performance.

Additional Details

The CY7C261-25WC utilizes advanced CMOS technology. The specific memory organization can be found in the Cypress Semiconductor datasheet. Consult the official datasheet for detailed electrical and timing specifications before use.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess