EN
  • EN
  • DE

CY7C346-25RC

Part No CY7C346-25RC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description USE ULTRA37000TM FOR ALL NEW DESIGNS(128-Macrocell MAX  EPLD)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165466-CY7C346-25RC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C346-25RC CAD Model

Description

The CY7C346-25RC is a high-performance Programmable Skew Delay Buffer designed for precise timing control and skew management in high-speed digital systems. It enables engineers to fine-tune signal delays, ensuring optimal synchronization and minimizing timing-related issues. Cypress Semiconductor's advanced design and manufacturing processes provide low jitter, high accuracy, and reliability.

Applications

  • Clock Distribution Networks: Precise clock signal synchronization across a system.
  • Memory Systems: Compensation for timing differences in memory access.
  • High-Speed Data Communication: Skew management in serial and parallel data links.
  • ASIC and FPGA Development: Timing adjustment for custom logic circuits.
  • Automated Test Equipment (ATE): Controlled delays for signal timing and triggering.

Features

  • Programmable Delay: Allows fine-tuning of signal delays to compensate for skew.
  • Low Jitter: Minimizes timing uncertainty for reliable performance.
  • High Accuracy: Provides precise delay control.
  • Wide Operating Voltage: Compatible with a range of supply voltages.
  • TTL Compatible Inputs/Outputs: Ensures easy integration with standard logic devices.

Benefits

  • Improved System Performance: Reduces timing skew, enhancing speed and reliability.
  • Simplified Timing Design: Provides a flexible solution for managing signal delays.
  • Enhanced Signal Integrity: Minimizes timing-related errors and signal distortion.
  • Flexible Application: Suitable for diverse high-speed digital systems.

Additional Details

The CY7C346-25RC is engineered to address the challenges of timing skew in high-speed designs. By providing a programmable delay, it enables designers to compensate for variations in signal propagation delays across different paths. This is critical for ensuring that signals arrive at their intended destinations at precisely the right time, preventing timing violations and improving system performance. The device’s low jitter and high accuracy contribute to overall system stability and reliability. Due to its end-of-life status, consider lifetime buy options or replacement components for ongoing designs.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess