EN
  • EN
  • DE

CY7C403-10DMB

Part No CY7C403-10DMB
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64 x 4 Cascadable FIFO / 64 x 5 Cascadable FIFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165481-CY7C403-10DMB
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C403-10DMB CAD Model

Description

The CY7C403-10DMB is a high-speed First-In, First-Out (FIFO) memory device from Cypress Semiconductor Corp. It is specifically designed for asynchronous data transfer between systems operating at different clock speeds or with varying data rates. The FIFO architecture ensures that data is read out in the same order it was written, making it ideal for buffering data streams and managing rate mismatches in various applications.

Applications

  • Buffering data in communication systems (e.g., networking, telecommunications).
  • Rate matching between different clock domains in digital systems.
  • Temporary data storage in image and video processing applications.
  • Data acquisition systems for smoothing data flow.
  • Any application requiring asynchronous data transfer and buffering.

Features

  • Asynchronous operation, allowing data transfer between independent clock domains.
  • Fast access time of 10ns, enabling high-speed data transfer.
  • Low power consumption for energy-efficient operation.
  • TTL-compatible inputs and outputs for easy interfacing with other digital components.
  • Available in a Ceramic DIP package (DMB) for robust mechanical and environmental protection.
  • Programmable Almost-Empty and Almost-Full flags for efficient data management.

Benefits

  • Facilitates reliable data transfer between asynchronous systems, preventing data loss due to rate mismatches.
  • Improves overall system performance by buffering data streams and smoothing data flow.
  • Reduces power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Simplifies integration with existing digital logic due to TTL compatibility.
  • Offers flexibility in data management through programmable flags, allowing for optimized data flow control.

Additional Details

The CY7C403-10DMB typically provides a depth and width configuration suitable for various buffering needs (e.g., 512 x 9 bits). The device's programmable flags (Almost-Empty and Almost-Full) enable designers to optimize the data flow and prevent overflow or underflow conditions. The ceramic DIP package ensures that the device can withstand harsh environmental conditions, making it suitable for industrial and other demanding applications.

Technical Specifications:

  • Access Time: 10ns
  • Organization: [512 x 9 bits - Example, Confirm with Datasheet]
  • Supply Voltage: 5V
  • I/O Compatibility: TTL
  • Package Type: Ceramic DIP (DMB)
  • Operating Temperature: [Typically 0°C to +70°C, Confirm with Datasheet]
  • Data Rate: [Consult Datasheet for Maximum Data Rate]

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess