The IRFW840B is a high-voltage N-channel MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). This power MOSFET is designed for high-efficiency switching applications and offers excellent performance characteristics such as low on-resistance and fast switching speeds. It is widely used in power supplies, motor control circuits, and lighting applications.
Applications
- Switch-Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- Motor Control
- High-Intensity Discharge (HID) Lighting
- Electronic Ballasts
Features
- N-Channel MOSFET
- High Voltage: 500V Drain-Source Voltage (Vds)
- Low On-Resistance: RDS(on) = 0.85 Ohms (typical) at Vgs = 10V
- High Speed Switching
- Avalanche Energy Rated
- Repetitive Avalanche Tested
- TO-247 Package
Benefits
- High Efficiency: Low on-resistance minimizes conduction losses, resulting in improved efficiency in power conversion applications.
- Fast Switching: High-speed switching characteristics reduce switching losses, further enhancing efficiency and allowing for higher operating frequencies.
- Robust Design: Avalanche energy rating and repetitive avalanche testing ensure reliable operation under transient voltage conditions.
- Easy to Use: Standard TO-247 package simplifies mounting and heat sinking.
- Wide Application Range: Suitable for a variety of high-voltage, high-current switching applications.
The IRFW840B's key technical specifications include a continuous drain current (Id) of up to 8A, a pulsed drain current (Idm) of 32A, and a gate-source voltage (Vgs) of ±30V. The TO-247 package offers excellent thermal dissipation, enabling operation at high power levels. This MOSFET is designed to withstand high temperatures, with a maximum junction temperature (Tj) of 150°C. Its robust construction and comprehensive specifications make it a dependable choice for power electronics engineers designing efficient and reliable systems. Detailed datasheets provide comprehensive information on device characteristics, application notes, and design considerations.