EN
  • EN
  • DE
  • IT

CY7C66113C-PVXC

Part No CY7C66113C-PVXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description Full Speed USB Controller 3.3V Tube 56-Pin SSOP / IC MCU 8K USB HUB 4 PORT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Applications USB Hub/Microcontroller
Core Processor M8
Program Memory Type OTP (8 kB)
Controller Series USB Hub
Data RAM Size 256 x 8
Number of I/O 31
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 000435-CY7C66113C-PVXC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CY7C66013C
Introduction Date August 12, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C66113C-PVXC CAD Model

Description

Description

The CY7C66113C-PVXC is a versatile Microcontroller Unit (MCU) crafted to provide efficient and reliable processing for embedded systems. Ideal for various applications, this MCU is equipped with advanced features that ensure seamless integration and robust performance.

Applications

  • Home Automation Systems
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Electronics
  • Data Acquisition Systems

Features and Benefits

  • High energy efficiency, reducing overall power consumption.
  • Robust security features to safeguard sensitive data.
  • Compact architecture offering versatile connectivity options.
  • Enhanced processing capabilities for high-speed performance.
  • Wide operating temperature range to support various environments.

Additional Details

The CY7C66113C-PVXC's extensive peripheral support and flexible memory architecture make it a preferred choice for engineers seeking high functionality and dependability in complex electronic environments.

You May Also Be Interested in

Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4630 $73.8900
65+ $2.0219 $131.4235
100+ $1.9585 $195.8500
140+ $1.8952 $265.3280
180+ $1.8318 $329.7240
240+ $1.6429 $394.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess