EN
  • EN
  • DE
  • IT

CY7C68034-56LTXI

Part No CY7C68034-56LTXI
Manufacturer Cypress Semiconductor Corp
Catalog Memory - Controllers
Description EZ-USB NX2LP-Flex Flexible USB NAND Flash Controller | IC MEMORY CONTROLLERS 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Controller Type NAND Flash - USB
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Family Part Number CY7C68034
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 723129-CY7C68034-56LTXI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C68034-56LTXI CAD Model

Description

The CY7C68034-56LTXI electronic component is a medium popularity component manufactured by Cypress Semiconductor Corp.

  • Component Type: NAND Flash - USB controller
  • Supplier Device Package: 56-QFN-EP (8x8)
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 3V to 3.6V

You May Also Be Interested in

Rochester Electronics
MICRO PERIPHERAL IC, CMOS, CPGA1
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Lowest to $25.5913
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Lowest to $18.0180
Intel
INTEL E7501 CHIPSET MEMORY CONTR
Lowest to $132.4556
Intel
DUAL-PORT DYNAMIC RAM CONTROLLER
Need more? Email Us
Intel
INTERFACE, DUAL CHANNEL DDR200 M
Lowest to $19.6529
Intel
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Intel
MEMORY CONTROLLER, PBGA1202
Lowest to $13.2064

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4938 $67.4690
11+ $11.0719 $121.7909
16+ $10.7259 $171.6144
22+ $10.3798 $228.3556
28+ $10.0339 $280.9492
38+ $8.9958 $341.8404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess