EN
  • EN
  • DE
  • IT

CY8C4024FNI-S412T

Part No CY8C4024FNI-S412T
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 25WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 5.5V
Data Converters A/D 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 25-XFBGA, WLCSP
Supplier Device Package 25-WLCSP (2x2)
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801812-CY8C4024FNI-S412T
Ultra Librarian 3D Model Ultra Librarian CY8C4024FNI-S412T CAD Model

Description

The Cypress Semiconductor Corp CY8C4024FNI-S412T is a 32-bit ARM Cortex-M0+ core processor.

  • Core: ARM Cortex-M0+
  • Speed: 24MHz
  • Program Memory Size: 16KB (16K x 8)
  • RAM Size: 2K x 8
  • Voltage Supply: 1.71V to 5.5V
  • Package: 25-WLCSP (2x2)
  • Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
  • Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT

You May Also Be Interested in

Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9187 $50.5285
135+ $0.7538 $101.7630
210+ $0.7303 $153.3630
285+ $0.7067 $201.4095
370+ $0.6831 $252.7470
490+ $0.6125 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,994 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess