EN
  • EN
  • DE
  • IT

CY8C6347BZI-BLD54

Part No CY8C6347BZI-BLD54
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU PSoC6 Connectivity BLE 150/50MHz 1M/288K BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462251-CY8C6347BZI-BLD54
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+, ARM® Cortex®-M4F
Core Size 32-Bit Dual-Core
Speed 100MHz, 150MHz
Connectivity FIFO, I2C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 288K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2, 1x12b
Oscillator Type External, Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 124-VFBGA (9x9)
Package / Case 124-VFBGA
Ultra Librarian 3D Model Ultra Librarian CY8C6347BZI-BLD54 CAD Model

Description

The CY8C6347BZI-BLD54 is a cutting-edge microcontroller unit from Cypress, part of the PSoC 6 series, renowned for its remarkable blend of performance, power efficiency, and connectivity features, particularly designed for IoT applications. This MCU is built around a dual-core architecture, featuring an ARM Cortex-M4 and an ARM Cortex-M0+ processor, allowing it to operate at speeds up to 150/50MHz. With 1MB of flash memory and 288KB of SRAM, it provides ample space for application code and data. The highlight of CY8C6347BZI-BLD54 is its advanced connectivity capabilities, including Bluetooth Low Energy (BLE), making it ideal for developing connected devices. Additionally, its high level of integration, with digital and analog peripherals, allows for a reduction in BOM costs and board space. The PSoC 6 series is designed with security in mind, offering features that protect against unauthorized access and ensure data integrity, making the CY8C6347BZI-BLD54 a premier choice for developers focusing on secure and connected applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Magnetic Field Sensor
Lowest to $2.3755
Broadcom Limited
Rectifier Diode
Lowest to $2.6413
Amd
AMD
Need more? Email Us
Abracon LLC
Crystals 48.00 MHZ 10PF SMD
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess