EN
  • EN
  • DE

CY8CTMA463-44LQIES2

Part No CY8CTMA463-44LQIES2
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1149+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 718179-CY8CTMA463-44LQIES2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY8CTMA463-44LQIES2 CAD Model

Description

The CY8CTMA463-44LQIES2 is a member of the CapSense series of microcontrollers from Cypress Semiconductor (now Infineon Technologies). These microcontrollers are designed specifically for capacitive touch-sensing applications, providing a robust and flexible solution for implementing touch interfaces in a wide range of products.

Applications

  • Consumer Electronics (Touchscreen Remote Controls, Appliances)
  • Industrial Control Panels
  • Automotive Human-Machine Interfaces (HMIs)
  • Medical Devices
  • Gaming Peripherals

Features

  • CapSense Capacitive Touch-Sensing Technology
  • 32-bit ARM Cortex-M3 Core
  • Programmable Analog and Digital Blocks
  • Low Power Consumption
  • Integrated Communication Interfaces (I2C, SPI, UART)
  • 44-Pin LQFP Package

Benefits

  • Robust and reliable touch-sensing performance
  • Flexible design options with programmable analog and digital resources
  • Extended battery life in portable applications due to low power consumption
  • Simplified system integration with integrated communication interfaces
  • Reduced development time with Cypress's CapSense design tools

Additional Details

The CY8CTMA463-44LQIES2 utilizes Cypress's proprietary CapSense technology to detect changes in capacitance caused by a user's touch. This technology is highly resistant to noise and environmental variations, ensuring reliable touch detection. The integrated ARM Cortex-M3 core provides ample processing power for implementing complex touch algorithms and other system functions. The programmable analog and digital blocks allow designers to customize the microcontroller to meet the specific requirements of their application. The low-power design enables extended battery life in portable devices. The datasheets and application notes provide detailed information on the microcontroller's electrical characteristics, programming interfaces, and CapSense design considerations. The Cypress PSoC Creator IDE is typically used for developing and programming applications for this device.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
Lowest to $1.9566
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Texas Instruments
Lowest to $0.9663
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess