EN
  • EN
  • DE

CYAT81655-64AS48T

Part No CYAT81655-64AS48T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description Touch Screen Controller ( TrueTouch)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465462-CYAT81655-64AS48T
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Active
Touchscreen 2 Wire Capacitive
Interface I2C, SPI
Voltage - Supply 1.71V ~ 1.95V, 3V ~ 5.5V
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Grade Automotive
Qualification AEC-Q100
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Ultra Librarian 3D Model Ultra Librarian CYAT81655-64AS48T CAD Model

Description

The CYAT81655-64AS48T, developed by Cypress (now part of Infineon Technologies), is a sophisticated touch screen controller that belongs to the TrueTouch product line. This device is designed to provide highly responsive and accurate touch interfaces for a wide range of applications, from smartphones and tablets to industrial and automotive systems. Utilizing TrueTouch technology, the CYAT81655-64AS48T can detect and process multiple touch points simultaneously, offering an intuitive user experience. Its advanced algorithms help to reduce noise and increase touch sensitivity, ensuring precise touch detection even in demanding environments. Packaged in a 48T QFN, this touch screen controller is built for integration into modern touch-enabled devices, highlighting Cypress’s expertise in human-machine interface solutions.

You May Also Be Interested in

Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess