EN
  • EN
  • DE

CYBL10561-56LQXI

Part No CYBL10561-56LQXI
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 56UFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 56-UFQFN Exposed Pad
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-UFQFN Exposed Pad
Case / Package 56-QFN (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 428-3358, -CYBL10561-56LQXI, 2015-CYBL10561-56LQXI
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867904-CYBL10561-56LQXI
Ultra Librarian 3D Model Ultra Librarian CYBL10561-56LQXI CAD Model

Description

The CYBL10561-56LQXI is a highly integrated, low-power Bluetooth Low Energy (BLE) system-on-chip (SoC) from Cypress Semiconductor Corp. It is designed for a wide range of applications requiring short-range wireless connectivity. This BLE SoC integrates a 2.4 GHz radio transceiver, a 32-bit ARM Cortex-M0 core, and a variety of peripherals, providing a complete solution for BLE applications.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and medical sensors can utilize the CYBL10561-56LQXI for wireless communication with smartphones and other devices.
  • Internet of Things (IoT) devices: Home automation sensors, industrial monitors, and asset tracking systems can leverage the BLE connectivity provided by this SoC.
  • Beacons: Retail beacons and proximity marketing applications can use the CYBL10561-56LQXI for location-based services.
  • Human Interface Devices (HIDs): Wireless keyboards, mice, and remote controls can benefit from the low-power and reliable connectivity of this BLE SoC.
  • Healthcare applications: Continuous Glucose Monitoring (CGM) systems and other portable health monitoring devices.

Features

  • Bluetooth 4.2 Low Energy (BLE) compliant: Supports the latest BLE standard for enhanced security and improved data throughput.
  • 32-bit ARM Cortex-M0 core: Provides ample processing power for a wide range of applications.
  • Integrated 2.4 GHz radio transceiver: Eliminates the need for external RF components, reducing board size and cost.
  • Programmable analog and digital peripherals: Allows for flexible customization and integration with external sensors and actuators.
  • Low power consumption: Maximizes battery life for portable and wearable devices.
  • 56-pin QFN package: Provides a compact footprint for space-constrained applications.
  • Integrated crystal oscillator: simplifies the design and reduces the bill of materials.

Benefits

  • Reduced development time: The highly integrated nature of the CYBL10561-56LQXI simplifies hardware and software development.
  • Lower system cost: Integrated peripherals and a compact package reduce the overall system cost.
  • Improved battery life: Low power consumption extends battery life for portable applications.
  • Enhanced security: BLE 4.2 support provides improved security features.
  • Increased flexibility: Programmable peripherals allow for customization to meet specific application requirements.

Additional Details

The CYBL10561-56LQXI operates with a supply voltage of 1.9V to 3.6V. It features a wide operating temperature range, typically -40°C to +85°C. The integrated radio transceiver offers a programmable output power range, allowing for optimization of range and power consumption. Security features include AES-128 encryption and support for Bluetooth security features.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2421 $62.9052
27+ $4.3012 $116.1324
42+ $4.1669 $175.0098
58+ $4.0325 $233.8850
75+ $3.8980 $292.3500
100+ $3.4948 $349.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess