EN
  • EN
  • DE

CYW3110XC

Part No CYW3110XC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991650-CYW3110XC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYW3110XC CAD Model

Description

The CYW3110XC is a highly integrated single-chip 2.4 GHz Bluetooth Low Energy (BLE) system-on-chip (SoC) from Cypress Semiconductor (now Infineon Technologies). It is designed for a wide range of applications requiring low power consumption and robust wireless connectivity.

Applications:

  • Wearable devices such as fitness trackers, smartwatches, and health monitors
  • Internet of Things (IoT) devices including smart home sensors, lighting control, and environmental monitoring systems
  • Beacons for proximity marketing, indoor navigation, and asset tracking
  • Remote controls for televisions, set-top boxes, and other consumer electronics
  • Medical devices such as glucose monitors, insulin pumps, and heart rate monitors
  • Human Interface Devices (HIDs) like wireless keyboards, mice, and game controllers

Features:

  • Bluetooth Low Energy (BLE) 5.0 compliant, supporting increased range, speed, and broadcast capacity.
  • Integrated ARM Cortex-M0 core for efficient processing and control.
  • Ultra-low power consumption designed for long battery life in portable applications.
  • Flexible power management unit to optimize power consumption based on application needs.
  • Integrated crystal oscillator to reduce external component count and overall system cost.
  • Rich set of peripherals including UART, SPI, I2C, and GPIO for interfacing with various sensors and actuators.
  • Over-the-Air (OTA) firmware updates to easily update the device in the field.
  • Advanced security features including AES encryption and secure boot to protect against unauthorized access and tampering.
  • Small form factor package to enable compact designs.

Benefits:

  • Extended battery life allows for longer operational periods without frequent battery replacements.
  • Robust wireless connectivity ensures reliable communication even in noisy environments.
  • Reduced system cost through integration of key components.
  • Simplified development with comprehensive software development kit (SDK) and support resources.
  • Faster time-to-market due to pre-certified Bluetooth radio.
  • Enhanced security safeguards sensitive data and prevents unauthorized access.
  • Improved user experience through seamless and reliable wireless performance.

Additional Details:

The CYW3110XC typically operates within a voltage range of 1.7V to 3.6V. It supports various BLE profiles and services, including Generic Access Profile (GAP), Generic Attribute Profile (GATT), and custom profiles for specific applications. The device includes a highly configurable radio transceiver with excellent sensitivity and transmit power, ensuring reliable communication over a long distance. Furthermore, Cypress (Infineon) provides extensive documentation, software libraries, and development tools to accelerate the development process.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess