EN
  • EN
  • DE

AP22653FDZ-7

Part No AP22653FDZ-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOAD SWITCH,W-DFN2020-6,T&R,3K / Power Switch/Driver 1:1 P-Channel 2.1A W-DFN2020-6 (Type A1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 3.5V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.1A
Rds On (Typ) 65mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package W-DFN2020-6 (Type A1)
Package / Case 6-WDFN Exposed Pad
Base Product Number AP22653
Other Names 31-AP22653FDZ-7TR,31-AP22653FDZ-7DKR,31-AP22653FDZ-7CT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253264-AP22653FDZ-7
Ultra Librarian 3D Model Ultra Librarian AP22653FDZ-7 CAD Model

Description

Introducing the AP22653FDZ-7 from Diodes Incorporated

The AP22653FDZ-7 is a state-of-the-art load switch developed by the renowned semiconductor manufacturer Diodes Incorporated. This compact and efficient component is designed to provide a high-performance solution for power management applications across a wide range of electronic devices.

At the heart of the AP22653FDZ-7's functionality is its ability to efficiently control the distribution of power within electronic circuits. It features a single P-channel MOSFET that can handle a continuous current of up to 2A, making it suitable for moderate power applications. The MOSFET's low on-resistance ensures minimal voltage drop and power loss, which is crucial for maintaining energy efficiency in battery-operated devices.

The AP22653FDZ-7 comes in an ultra-small X-WLB0909-4 package, which is highly valued for space-constrained applications. Its compact footprint allows designers to save valuable board space without compromising on performance. The device operates over a wide input voltage range from 1.2V to 5.5V, providing versatility for different design requirements.

One of the key features of this load switch is its built-in level shift function, which enables logic-level control of the switch irrespective of the voltage level of the power source. This feature simplifies the interface with other components in the system and allows for seamless integration into various designs.

The AP22653FDZ-7 also boasts a quick output discharge (QOD) feature that ensures the output is discharged rapidly when the switch is turned off. This is particularly important for applications where a fast power-down is necessary to protect the system or to prepare for a subsequent power cycle.

Additional protective features of the AP22653FDZ-7 include over-current protection and thermal shutdown, safeguarding the device and the system from potential damage due to abnormal operating conditions. These features enhance the reliability and longevity of both the load switch and the overall system.

In summary, the AP22653FDZ-7 from Diodes Incorporated is a versatile and reliable load switch that offers excellent performance in a tiny package. Its comprehensive feature set makes it an ideal choice for power management in portable electronics, wearables, IoT devices, and other applications where efficiency and space savings are critical.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1568 $50.1760
780+ $0.1286 $100.3080
1,205+ $0.1246 $150.1430
1,660+ $0.1206 $200.1960
2,145+ $0.1166 $250.1070
2,875+ $0.1045 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,189 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess