EN
  • EN
  • DE
  • IT

MB90F474HPF-GE1

Part No MB90F474HPF-GE1
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components
Description IC MCU 16BIT 256KB FLASH 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete
Core Processor F2MC-16LX
Data Bus Width 16-Bit
Speed 16MHz
Connectivity UART/USART
Peripherals WDT
The number of I/O 84
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x8/10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-BQFP
Supplier Device Package 100-QFP (14x20)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 219570-MB90F474HPF-GE1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB90F474HPF-GE1 CAD Model

Description

The MB90F474HPF-GE1 is a microcontroller from Cypress Semiconductor Corp.

  • Core Size: 16-bit
  • Speed: 16MHz
  • Program Memory Size: 256KB (256K x 8)
  • Program Memory Type: FLASH
  • Data Converters: A/D 8x8/10b
  • Oscillator Type: External
  • Connectivity: UART/USART
  • Peripherals: WDT

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess