EN
  • EN
  • DE
  • IT

MB91F53BCEQ-GSAE2

Part No MB91F53BCEQ-GSAE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description Tray / Mb91f53bceq-Gsae2 Standard Micom Flash Micom-0.09
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 208
RoHS Compliant
Win Source Part Number 1015695-MB91F53BCEQ-GSAE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB91F53BCEQ-GSAE2 CAD Model

Description

The MB91F53BCEQ-GSAE2 is a 32-bit microcontroller from Cypress Semiconductor, part of their F²MC-16LX Family. This microcontroller is designed for embedded control applications requiring high performance, low power consumption, and advanced features. It's commonly used in automotive, industrial, and consumer electronics.

Applications

  • Automotive Systems: Used in body control modules (BCM), engine control units (ECU), and dashboard control systems.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor control systems, and robotics.
  • Consumer Electronics: Employed in home appliances, audio/video equipment, and portable devices.
  • Motor Control: Used for precise control of electric motors in various applications.
  • Power Management: Integrated into power supplies and battery management systems.

Features

  • CPU Core: 32-bit F²MC-16LX CPU core.
  • Flash Memory: On-chip flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • Timers: Multiple timers/counters for various control functions.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
  • ADC: Analog-to-digital converter for interfacing with analog sensors.
  • PWM: Pulse-width modulation outputs for motor control and power control applications.
  • Operating Voltage: Operates at a wide voltage range.
  • Package: LQFP package for surface mount assembly.

Benefits

  • High Performance: The 32-bit CPU core provides high processing power for demanding applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Versatile Communication Interfaces: The multiple communication interfaces allow for easy integration with other devices and systems.
  • Integrated Analog Peripherals: The ADC and PWM modules simplify interfacing with analog sensors and control circuits.
  • Robust Design: Designed for reliable operation in harsh environments.

The MB91F53BCEQ-GSAE2 microcontroller from Cypress Semiconductor is a powerful and versatile solution for embedded control applications. Its combination of high performance, low power consumption, and advanced features makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess