EN
  • EN
  • DE

MB9AF112LPMC-G-MJE1

Part No MB9AF112LPMC-G-MJE1
Manufacturer Cypress Semiconductor Corp
Catalog Misc Products
Description 32-bit ARM® Cortex®-M3 FM3 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830232-MB9AF112LPMC-G-MJE1
Ultra Librarian 3D Model Ultra Librarian MB9AF112LPMC-G-MJE1 CAD Model

Description

The MB9AF112LPMC-G-MJE1 is a 32-bit microcontroller from the Cypress FM3 family, known for its robust performance, energy efficiency, and integrated peripherals. Based on the ARM Cortex-M3 core, this microcontroller is designed for a wide range of embedded applications requiring a balance of processing power and low power consumption. The part is now manufactured by Infineon following its acquisition of Cypress.

Applications:

  • Industrial Control: Motor control, sensor networks, and automation systems.
  • Consumer Electronics: Home appliances, wearable devices, and portable electronics.
  • Medical Devices: Patient monitoring systems, portable medical equipment, and diagnostic devices.
  • Automotive Systems: Body control modules, dashboard electronics, and sensor interfaces.
  • Power Management: Battery chargers, power inverters, and energy harvesting systems.

Features:

  • ARM Cortex-M3 Core: High-performance 32-bit processor for efficient code execution.
  • Flash Memory: Integrated flash memory for program storage and data logging.
  • SRAM: On-chip SRAM for fast data access and program execution.
  • A/D Converter: High-resolution analog-to-digital converter for accurate sensor interfacing.
  • Timers/Counters: Versatile timers and counters for PWM generation, event capture, and timing control.
  • Serial Communication Interfaces: UART, SPI, and I²C interfaces for communication with external devices.
  • CAN Interface: Supports CAN protocol for automotive and industrial networking.
  • Low Power Modes: Multiple power-saving modes to minimize energy consumption.

Benefits:

  • High Performance: Enables complex algorithms and real-time tasks with efficient processing.
  • Integrated Peripherals: Reduces external component count and lowers system cost.
  • Flexible Communication: Supports various communication protocols for seamless integration into existing systems.
  • Low Power Consumption: Extends battery life in portable applications.
  • Robust Design: Ensures reliable operation in demanding environments.

Additional Details:

The MB9AF112LPMC-G-MJE1 microcontroller typically operates at a clock frequency of up to 40 MHz. The flash memory size typically ranges from 64KB to 128KB. Packaging options include LQFP. Refer to the official Cypress/Infineon datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and timing information.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess