The PALC16R6L-25WC is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor. These devices are used for implementing custom logic functions in a wide array of digital systems. The PALC16R6L-25WC offers a combination of AND and OR gates, allowing designers to create complex Boolean functions and implement them directly into hardware. This specific model is known for its low-power consumption and relatively fast propagation delay, making it suitable for applications where both speed and efficiency are crucial.
Applications:
- Address decoding in memory systems
- Peripheral device selection
- State machine implementation
- Combinatorial logic functions in digital circuits
- Glue logic in microprocessor systems
Features:
- Programmable AND array and fixed OR array
- Low-power consumption
- Relatively fast propagation delay of 25ns
- TTL compatible inputs and outputs
- Available in various package options
Benefits:
- Flexibility in implementing custom logic functions
- Reduced component count compared to discrete logic
- Improved system performance due to faster propagation delays
- Lower power consumption leads to energy efficiency
- Simplified board layout and reduced system cost
Additional Details:
The PALC16R6L-25WC is typically programmed using a PAL programmer. It is a one-time programmable (OTP) device, meaning that once programmed, the logic function cannot be changed. It operates on a 5V power supply and is designed to be compatible with standard TTL logic levels. This PAL device can replace multiple discrete logic gates, simplifying the design and reducing the size of digital circuits. This makes it a good choice for applications needing a custom logic solution with a small form factor. The 'L' in the part number designates a low-power version.