EN
  • EN
  • DE

B32522C0685J289

Part No B32522C0685J289
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Metallized Polyester Capacitors (MKT), 6.8uF, 63V DC, 8.5mm(W) x 14.5mm(H) x 18mm(L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047448-B32522C0685J289
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B32522C0685J289 CAD Model

Description

The B32522C0685J289 is a film capacitor manufactured by EPCOS (TDK), belonging to the B32522 series. These capacitors are designed for various applications requiring high stability and reliability.

Applications

  • DC Link circuits
  • Power electronics
  • Frequency converters
  • Renewable energy systems (solar inverters, wind turbines)
  • Motor drives

Features

  • Metallized polypropylene film dielectric
  • High ripple current capability
  • Low ESR (Equivalent Series Resistance)
  • Self-healing properties
  • Flame-retardant plastic case and epoxy resin filling

Benefits

  • Improved reliability and lifetime in power electronic circuits
  • Reduced energy losses due to low ESR
  • Compact design for high power density applications
  • Enhanced safety with flame-retardant construction
  • Stable performance under harsh operating conditions

Additional Details

The B32522 series capacitors are specifically designed for demanding applications in power electronics. Their construction with metallized polypropylene film ensures high stability and long operational life. The low ESR minimizes power losses and heat generation, contributing to higher efficiency in electronic circuits. The self-healing properties enable the capacitor to withstand voltage surges and transient events, increasing its reliability. The flame-retardant plastic case and epoxy resin filling provide excellent protection against environmental factors. It's crucial to consult the specific datasheet for the B32522C0685J289 part to confirm exact values. These parameters generally include capacitance (6.8µF in this part number), voltage rating, tolerance, operating temperature range, dimensions, and other critical specifications. Correct capacitor selection is vital for circuit performance and longevity, considering voltage, current, frequency, and temperature requirements.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess