The PALC22V10D-10JI is a high-performance, programmable array logic (PAL) device manufactured by Cypress Semiconductor Corp. This device offers a versatile solution for implementing a wide range of custom logic functions, making it suitable for various digital applications.
Applications:
- Address decoding in memory systems.
- Peripheral control in embedded systems.
- State machine implementation for sequential logic circuits.
- Combinatorial logic functions in digital circuits.
- Glue logic for interconnecting different digital components.
Features:
- High-speed operation: The device features a propagation delay of 10 ns, enabling fast logic operations.
- Programmability: It is fully programmable, allowing for flexible customization of logic functions.
- 22 inputs and 10 outputs: Provides a versatile configuration for implementing complex logic circuits.
- Output polarity control: Each output can be individually programmed to be active high or active low.
- Low power consumption: Designed for low power applications, contributing to energy efficiency.
- JEDEC standard programming: Compatible with standard JEDEC programming tools and formats.
Benefits:
- Increased design flexibility: The programmable nature of the device allows designers to implement custom logic functions tailored to specific application requirements.
- Reduced component count: By integrating multiple logic functions into a single device, the PALC22V10D-10JI can reduce the overall component count and board space requirements.
- Improved system performance: The high-speed operation of the device enables faster logic operations and improved system performance.
- Simplified design process: The use of standard JEDEC programming tools simplifies the design and programming process.
- Enhanced system reliability: The integration of multiple logic functions into a single device reduces the number of interconnections, leading to enhanced system reliability.
Additional Details:
The PALC22V10D-10JI operates within a specific voltage range (typically 5V) and temperature range (commercial or industrial, depending on the specific grade). It is available in a J-leaded package, which allows for surface mounting on printed circuit boards. The device is programmed using a standard PAL programmer, which loads a JEDEC file containing the desired logic configuration into the device's programmable array. The internal architecture consists of an AND array followed by a programmable OR array, allowing for the implementation of complex logic equations.