EN
  • EN
  • DE

PALC22V10L-25JC

Part No PALC22V10L-25JC
Manufacturer Cypress Semiconductor Corp
Description Flash-erasable Reprogrammable CMOS PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1235219-PALC22V10L-25JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALC22V10L-25JC CAD Model

Description

The PALC22V10L-25JC is a Programmable Array Logic (PAL) device from Cypress Semiconductor Corp. This device is a versatile, high-performance logic solution often used for implementing custom logic functions and replacing discrete logic components.

Applications:

  • Address Decoding: Used for decoding memory addresses in computer systems.
  • State Machines: Implements state machines for controlling sequential logic.
  • Peripheral Control: Controls peripherals in embedded systems.
  • Glue Logic: Provides glue logic to interface between different components.
  • Custom Logic Functions: Implements custom logic functions tailored to specific applications.

Features:

  • Programmable Logic: Allows users to configure the device to implement custom logic functions.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power: Designed for low-power operation.
  • Versatile I/O: Features configurable input/output pins.
  • 22V10 Architecture: Standard architecture for wide compatibility.

Benefits:

  • Flexibility: Programmable logic allows for easy modification and adaptation.
  • High Performance: Fast propagation delays enable high-speed operation.
  • Reduced Component Count: Replaces multiple discrete logic components.
  • Simplified Design: Simplifies circuit design and reduces board space.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic.

Relevant Details:

The PALC22V10L-25JC is a 24-pin device with a typical propagation delay of 25 ns. It operates on a 5V power supply. The JEDEC file is used to program the logic configuration. It is crucial to use a compatible programmer and appropriate software to program the device. The 'L' in the part number indicates a low-power version. Cypress's PAL devices are known for their reliability and ease of use. It's important to refer to the datasheet for detailed specifications, including timing parameters, pin assignments, and programming instructions. When designing with the PALC22V10L-25JC, it is important to consider the loading effects on the output pins. Proper decoupling capacitors should be used to ensure stable operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2083 $61.2498
14+ $8.3761 $117.2654
22+ $8.1143 $178.5146
30+ $7.8525 $235.5750
39+ $7.5908 $296.0412
51+ $6.8055 $347.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess