EN
  • EN
  • DE

PALCE16V8-15LMB

Part No PALCE16V8-15LMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description PALCE16V8-15LMB Cy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 62.5 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 65 mA
Number of Pins 20
Operating Supply Voltage 5 V
Propagation Delay 15 ns
RoHS Non-Compliant
Win Source Part Number 1083866-PALCE16V8-15LMB
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE16V8-15LMB CAD Model

Description

The PALCE16V8-15LMB is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It's a versatile device commonly used to implement custom logic functions in various digital circuits. The 'PALCE' designation indicates a CMOS Electrically Erasable PAL. '16V8' refers to its architecture: 16 inputs and 8 outputs, each configurable. The '-15' specifies the propagation delay, indicating a relatively fast version, and 'LMB' likely refers to the package.

Applications

  • Address decoding: Used in memory systems to decode address lines and select memory locations.
  • Peripheral control: Implemented in interfacing with peripherals such as UARTs, timers, and other I/O devices.
  • State machine implementation: Employed in designing sequential logic circuits and control systems.
  • Data processing and manipulation: Used in various data processing tasks.
  • Glue logic: Utilized to connect different digital components in a system.

Features

  • Programmable AND array: Allows users to configure the device to implement custom logic functions.
  • Configurable outputs: Each output can be independently configured as either active high or active low, registered or combinatorial.
  • Electrically Erasable CMOS Technology: Allows for easy reprogramming and low power consumption.
  • Input/output cells with flexible architecture: Provides flexibility in implementing complex logic functions.
  • Fast propagation delay: The '-15' designation indicates a relatively fast version.

Benefits

  • Flexibility: Enables the implementation of complex logic functions with a single device.
  • High performance: Provides fast operation for demanding applications.
  • Reduced component count: Consolidates multiple logic gates into a single chip, simplifying system design.
  • Reprogrammability: Allows for easy modification and updates to the logic functions.
  • Customizable logic: Allows designers to tailor the device to their specific application requirements.

Additional Details

The PALCE16V8-15LMB is commonly available in a plastic package. Detailed specifications include propagation delay, power dissipation, input/output voltage levels, and operating temperature range. The internal architecture includes a programmable AND array feeding into configurable output macrocells. These macrocells allow configuring each output individually. Programming is done using a standard PAL programmer, and the electrical erasability allows for easy reprogramming and modification of the logic functions. The CMOS technology ensures low power consumption, making it suitable for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess