EN
  • EN
  • DE

PALCE16V8-7JC

Part No PALCE16V8-7JC
Manufacturer Cypress Semiconductor Corp
Description Flash-Erasable Reprogrammable CMOS PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1235225-PALCE16V8-7JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE16V8-7JC CAD Model

Description

The PALCE16V8-7JC is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It's a versatile logic device that can be programmed to implement a wide range of digital logic functions. PAL devices are commonly used for address decoding, glue logic, and custom logic designs.

Applications

  • Address Decoding: Used in address decoding circuits for memory and peripheral selection.
  • Glue Logic: Employed as glue logic to interface different digital components.
  • Custom Logic Designs: Used in custom logic designs for implementing specific digital functions.
  • State Machines: Can be used to implement simple state machines.
  • Combinatorial Logic: Used for implementing combinatorial logic functions.

Features

  • Programmable Array Logic (PAL): Programmable array logic device.
  • High Performance: High-speed operation for fast logic implementations.
  • UV Erasable: Erasable using ultraviolet light for reprogramming.
  • Low Power Consumption: Low power consumption for energy-efficient operation.
  • JEDEC Standard: Compliant with JEDEC standards for programming.
  • Input/Output Pins: Configurable input/output pins for flexible logic implementations.

Benefits

  • Versatile Logic Implementation: Can be programmed to implement a wide range of digital logic functions.
  • High Speed: Provides high-speed operation for demanding applications.
  • Reprogrammable: UV erasable for easy reprogramming and design changes.
  • Low Power: Minimizes power consumption in energy-sensitive applications.
  • Standard Programming: JEDEC standard programming for compatibility with various programmers.

Additional Details

The PALCE16V8-7JC has a specific propagation delay, which is the time it takes for a signal to propagate through the device. The datasheet provides detailed electrical characteristics, including the supply voltage, input voltage levels, and output drive capability. It's crucial to consult the datasheet for specific programming instructions and timing diagrams. The package is typically a DIP or PLCC package. Always check the pinout diagram in the datasheet before using the device. The "-7" in the part number likely indicates a 7ns propagation delay.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess