EN
  • EN
  • DE

S25FL128SDPBHI210

Part No S25FL128SDPBHI210
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description 128Mb NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1451901-S25FL128SDPBHI210
Manufacturer Cypress Semiconductor Corp
Package Bulk
Product Status Active
Grade -
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mbit
Memory Organization 16M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 66MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TBGA
Supplier Device Package 24-BGA (8x6)
Ultra Librarian 3D Model Ultra Librarian S25FL128SDPBHI210 CAD Model

Description

The Cypress/Spansion S25FL128SDPBHI210 NOR Flash memory chip features a 128Mb storage capacity, engineered for high-performance and reliable data storage solutions. As a product of the merger between Cypress and Spansion, this NOR Flash memory chip combines the technological expertise and innovative legacy of both companies, offering superior performance and reliability. Ideal for applications requiring fast read speeds and high data integrity, such as embedded systems, automotive electronics, and firmware storage, it stands out for its fast serial peripheral interface (SPI), high reliability, and energy efficiency. Its robust design ensures consistent performance and long-term operation, even in challenging environmental conditions. This NOR Flash memory is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for non-volatile storage requirements.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess