EN
  • EN
  • DE

S29GL032M11FFIS42

Part No S29GL032M11FFIS42
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008860-S29GL032M11FFIS42
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29GL032M11FFIS42 CAD Model

Description

The S29GL032M11FFIS42 is a 32-Megabit (4 M x 8-bit/2 M x 16-bit) CMOS 3.0 Volt Flash memory device manufactured by Cypress Semiconductor. It is designed for high-performance, low-power applications that require reliable data storage. This device offers fast read access times and supports advanced security features, making it suitable for embedded systems, industrial control, and networking equipment.

Applications:

  • Embedded Systems: Stores boot code, configuration data, and application firmware.
  • Industrial Control: Used in programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking Equipment: Stores router firmware and network configuration settings.
  • Medical Devices: Stores patient data and device operating parameters.
  • Automotive Systems: Used in engine control units (ECUs) and infotainment systems.

Features:

  • 32-Megabit Density: Provides ample storage for code and data.
  • 3.0 Volt Operation: Low voltage operation reduces power consumption.
  • Sector Architecture: Flexible sector architecture allows for efficient memory management.
  • Fast Read Access Time: Enables quick retrieval of stored data.
  • Program/Erase Suspend: Allows program or erase operations to be temporarily suspended for read operations.
  • Hardware Reset Input: Provides a hardware reset capability for reliable operation.
  • Common Flash Interface (CFI): Standardized interface simplifies integration and programming.
  • Security Features: Includes security features to protect stored data from unauthorized access.

Benefits:

  • Reliable Data Storage: Ensures data integrity and long-term retention.
  • Low Power Consumption: Extends battery life in portable applications.
  • Flexible Memory Management: Sector architecture enables efficient use of memory space.
  • Fast Data Access: Improves system performance with quick read access times.
  • Simplified Integration: Standardized interface reduces design complexity.
  • Enhanced Security: Protects sensitive data from unauthorized access.

Additional Details:

The S29GL032M11FFIS42 is organized into uniform sectors, which allows for individual sectors to be erased and reprogrammed without affecting other sectors. This feature is particularly useful for applications that require frequent updates to specific portions of the memory. The device supports both byte-wide (8-bit) and word-wide (16-bit) operations, providing flexibility for different system architectures. The fast read access time is typically around 90 ns, which allows for quick retrieval of stored data. The program and erase operations are performed using a high-voltage programming technique, which ensures reliable and consistent performance. The device includes an industry-standard Common Flash Interface (CFI), which allows for easy identification and programming of the device using standard flash programming tools. The security features may include sector protection and password protection, which prevent unauthorized access to the stored data. The device is available in various package options, including surface-mount and through-hole packages, to accommodate different board layouts. It is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for harsh environments. The S29GL032M11FFIS42 is commonly used in automotive applications, such as storing firmware for engine control units (ECUs) and infotainment systems. It is also used in networking equipment, such as routers and switches, to store boot code and configuration settings. It is compliant with RoHS standards and is lead-free.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess