EN
  • EN
  • DE

S29GL128P90TFI020

Part No S29GL128P90TFI020
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089919-S29GL128P90TFI020
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29GL128P90TFI020 CAD Model

Description

The S29GL128P90TFI020 is a 128 Mbit NOR Flash memory device produced by Cypress Semiconductor Corp. This device is specifically designed for applications that require high-density, non-volatile memory with fast read access times. It is commonly used in embedded systems, networking equipment, and other applications where reliable storage and quick boot-up times are essential.

Applications

  • Embedded Systems
  • Networking Devices
  • Industrial Control Equipment
  • Automotive Systems
  • Consumer Electronics

Features

  • 128 Mbit (16 Mbyte) memory capacity
  • NOR Flash memory technology
  • 3.0V Read/Write operations
  • Fast Read Access Time
  • Uniform Sector Architecture (typically 64KB sectors)
  • Erase Suspend/Resume capability
  • Program Suspend/Resume support
  • Common Flash Interface (CFI) compliant
  • Hardware Write Protection (WP#/ACC pin)
  • Top or Bottom Boot Sector configuration
  • Industrial Temperature Range (-40°C to +85°C)
  • Package: likely a 56-Pin TSOP, but confirm with the datasheet

Benefits

  • High Performance: Enables fast system boot-up and application loading due to rapid read access times.
  • Reliable Data Storage: NOR flash provides excellent data retention and high endurance.
  • Low Power Consumption: Reduces overall system power, extending battery life in portable devices.
  • Simplified Memory Management: Uniform sector architecture eases memory allocation and programming.
  • Data Protection: Hardware write protection prevents accidental data corruption.
  • Robust Operation: Industrial temperature range allows for use in harsh environments.

Additional Details

The S29GL128P90TFI020 utilizes a parallel interface for efficient data access. It is often used to store boot code, operating system kernels, and application code. The erase and program suspend/resume features enhance system responsiveness by allowing read operations to interrupt erase or programming cycles. The TFI designation indicates an Industrial temperature range, and potentially other Cypress-specific features. Refer to the official Cypress datasheet for detailed specifications and configuration options.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess