EN
  • EN
  • DE

S29GL512N11FFIS12

Part No S29GL512N11FFIS12
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186240-S29GL512N11FFIS12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512N11FFIS12 CAD Model

Description

The S29GL512N11FFIS12 is a 512 Mbit (64 MB) NOR Flash memory from Cypress Semiconductor Corp, part of the GL-N family. This memory is engineered for embedded systems demanding high performance, low power usage, and dependable data storage.

Applications

  • Embedded Systems: Used for storing boot code, application code, and data in various embedded systems, including industrial controllers, networking equipment, and consumer electronics.
  • Automotive: Suitable for automotive applications, such as storing firmware and configuration data for engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Wireless Communication: Employed in wireless devices for storing firmware, configuration parameters, and over-the-air (OTA) update images.
  • Medical Devices: Utilized in medical equipment for storing critical application code, patient data, and diagnostic information.
  • Aerospace: Found in aerospace applications where reliable and non-volatile memory storage is crucial.

Features

  • 512 Mbit (64 MB) capacity: Provides substantial storage for code and data.
  • NOR Flash Technology: Enables fast random access read operations.
  • 1.8V Supply Voltage: Designed for low power consumption.
  • Page Mode Operation: Supports page mode read operations for increased performance.
  • Sector Protection: Allows individual sectors to be protected from accidental program or erase operations.
  • Common Flash Interface (CFI): Provides a standard interface for identifying device parameters and features.
  • Advanced Sector Protection: Offers enhanced security features to prevent unauthorized access and modification of data.
  • Extended Temperature Range: Operates reliably over a wide temperature range, typically -40°C to +85°C.

Benefits

  • Fast Read Performance: Enables quick boot-up times and efficient application execution.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • High Reliability: Ensures data integrity and long-term storage stability.
  • Security Features: Protects sensitive data from unauthorized access.
  • Compact Package: Saves board space and reduces system size.
  • Ease of Integration: Standard interface simplifies integration into existing systems.
  • Cost-Effective Solution: Provides a balance of performance, features, and cost.

Additional Details

The S29GL512N11FFIS12 shares many characteristics with other members of the S29GL512N family but the suffix 'S12' likely refers to specific packaging or screening specifications. This can include but is not limited to tray type and quantity per tray. It supports various operating modes, including read, program, and erase. The device also incorporates write protection and power-down modes to improve data security and reduce power use. It's crafted to meet the rigorous demands of embedded systems, providing excellent performance, low power consumption, and robust data storage.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $4.7537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess