EN
  • EN
  • DE

S70FS01GSAGMFI011

Part No S70FS01GSAGMFI011
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090302-S70FS01GSAGMFI011
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S70FS01GSAGMFI011 CAD Model

Description

The S70FS01GSAGMFI011 is a NOR Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). This device offers high-performance read operations and is designed for embedded systems requiring non-volatile storage.

Applications

  • Embedded systems
  • Automotive applications (e.g., instrument clusters, infotainment systems)
  • Industrial control systems
  • Networking equipment (e.g., routers, switches)
  • Consumer electronics (e.g., set-top boxes, digital TVs)

Features

  • 1 Gb (134,217,728 x 8) memory array
  • NOR Flash technology
  • High-performance read operations: Fast page mode read
  • Operating voltage: 3.0V
  • Serial Peripheral Interface (SPI) for data transfer
  • Sector Erase Architecture
  • Advanced Security Features
  • RoHS Compliant

Benefits

  • High Performance: Provides quick access to stored data, improving system responsiveness.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Reliability: Designed for robust performance in harsh environments.
  • Space-Efficient: Offers a high-density storage solution in a compact package, saving valuable board space.
  • Security: Provides advanced security features to protect sensitive data and prevent unauthorized access.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable applications.

Technical Specifications

The S70FS01GSAGMFI011 operates on a 3.0V power supply. It uses an SPI interface for communication. It offers sector erase and program operations. The device package is a BGA.

This Cypress/Infineon NOR flash memory is an ideal choice for applications that require reliable, high-performance, non-volatile storage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess