EN
  • EN
  • DE

LMH0346MH/NOPB

Part No LMH0346MH/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 20HTSSOP / Video Reclocker IC Serial DVB-ASI, SMPTE 20-HTSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tube
Product Status Active
Function Reclocker
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number LMH0346
Standard Package 73 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 186502-LMH0346MH/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0346MH/NOPB CAD Model

Description

The LMH0346MH/NOPB is a high-performance, adaptable, and feature-rich product from Texas Instruments, a global leader in semiconductor technology. Designed to meet the demands of modern digital video applications, this product is a 3Gbps HD/SD SDI Reclocker that offers an impressive array of features and capabilities.

  • Supported Data Rates: 125 Mbps to 2.97 Gbps
  • Integrated Cable Driver and Reclocker: Improves the performance and reliability of digital video systems
  • Automatic Rate Detection: Automatically detects and adapts to the data rate of the incoming SDI signal
  • Cable Equalizer: Compensates for the signal loss that can occur over long cable runs
  • Power Efficiency: Operates on a single 2.5V or 3.3V power supply, with a power-down mode to further reduce power consumption
  • Package: Compact 16-pin LLP package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1241 $68.2482
4+ $31.9644 $127.8576
5+ $30.8845 $154.4225
7+ $28.7248 $201.0736
10+ $27.6449 $276.4490
12+ $26.5650 $318.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess