EN
  • EN
  • DE

W48C60-404G

Part No W48C60-404G
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 401287-W48C60-404G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W48C60-404G CAD Model

Description

The W48C60-404G is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It's designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in systems where rapid data retrieval and storage are critical, such as embedded systems, networking equipment, and industrial control systems.

Applications:

  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems
  • Cache Memory
  • High-Speed Data Buffering

Features:

  • High-Speed Access Times: Offering fast read and write cycles, enhancing system performance.
  • Low Power Consumption: Utilizing CMOS technology to minimize power usage, suitable for battery-powered devices.
  • Wide Operating Voltage Range: Supports a range of operating voltages, increasing design flexibility.
  • Data Retention Capability: Maintains data integrity even when power is removed, critical for non-volatile data storage.
  • Compact Package: Available in various package options to fit different board layouts and space constraints.

Benefits:

  • Improved System Performance: Fast access times reduce latency and improve overall system responsiveness.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Reliable Data Storage: Ensures data integrity and prevents data loss, crucial for critical applications.
  • Design Flexibility: Wide operating voltage range and multiple package options simplify integration into various system designs.
  • Enhanced System Stability: Designed to operate reliably in a range of operating conditions, improving system stability.

The W48C60-404G is often used as a cache memory component in processors or as a buffer in high-speed data acquisition systems. Its combination of speed, low power, and reliability makes it a versatile choice for a variety of memory applications.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $9.7932

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess