EN
  • EN
  • DE

LM1117-ADJL3

Part No LM1117-ADJL3
Manufacturer Cystech Electonics Corp.
Description 1A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cystech Electonics Corp.
Win Source Part Number 1196705-LM1117-ADJL3
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117-ADJL3 CAD Model

Description

The LM1117-ADJL3 is an adjustable low dropout (LDO) voltage regulator manufactured by Cystech Electronics Corp. It's designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop across the regulator. The adjustable output allows for flexibility in various applications.

Applications:

  • Post Regulation for Switching Regulators: Provides a clean and stable voltage after a switching regulator.
  • Battery Chargers: Used to regulate voltage for charging batteries.
  • Microprocessor Power Supplies: Powers microprocessors and microcontrollers with stable voltage.
  • Linear Regulators: General voltage regulation in electronic circuits.
  • Portable Devices: Found in smartphones, tablets, and other battery-powered devices.

Features:

  • Adjustable Output Voltage: Allows for setting the output voltage via external resistors.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Current Limiting: Protects the regulator from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating.
  • Reverse Battery Protection: Prevents damage from reverse polarity connections.
  • Surface Mount Package: Available in various packages suitable for surface mount assembly.

Benefits:

  • Stable Output Voltage: Provides a consistent voltage supply for sensitive circuits.
  • Efficient Operation: Low dropout voltage improves efficiency and reduces power dissipation.
  • Overload Protection: Protects the regulator and the load from damage.
  • Flexible Output Voltage: Adjustable output allows for customization.
  • Reliable Performance: Cystech is a manufacturer focused on producing reliable semiconductor devices.

Additional Details:

The LM1117-ADJL3 requires external resistors to set the output voltage. The output voltage is calculated based on a feedback resistor divider network. It is crucial to consult the device datasheet for detailed electrical characteristics, thermal resistance, and recommended operating conditions to ensure proper design and prevent damage to the regulator. Proper heat sinking may be required depending on the input voltage, output current, and ambient temperature. The datasheet specifies the range of input and output capacitor values needed for stability. The device is designed to operate within a specific temperature range, and exceeding these limits can affect performance and reliability.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,185+ $0.1952 $231.3120
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess