EN
  • EN
  • DE

DS1813R-5+T

Part No DS1813R-5+T
Manufacturer Dallas Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0232+
Reference case SOT-23
Manufacturer Dallas Semiconductor
Manufacturer Homepage www.dalsemi.com
RoHS State Request Verification
Win Source Part Number 745440-DS1813R-5+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1813R-5+T CAD Model

Description

The DS1813R-5+T is a 5V EconoReset from Dallas Semiconductor (now Maxim Integrated). It's a supervisory circuit designed to monitor the power supply voltage in microprocessor systems. When the supply voltage falls below a certain threshold (typically 4.65V), the DS1813R-5+T asserts a reset signal to the microprocessor, preventing it from operating with corrupted data. It's a crucial component for ensuring reliable system operation and preventing malfunctions due to power supply fluctuations.

Applications

  • Microprocessor Systems
  • Embedded Systems
  • Industrial Control Equipment
  • Consumer Electronics
  • Medical Devices
  • Automotive Electronics

Features

  • Precision Voltage Monitoring: Accurately monitors 5V power supplies.
  • Reset Output: Provides a reset signal to the microprocessor.
  • Low Supply Current: Minimizes power consumption.
  • Guaranteed Reset Assertion: Ensures a valid reset signal during power-down.
  • Small Package: Allows for compact board designs.
  • No External Components Required: Simplifies circuit design.

Benefits

  • Prevents System Malfunctions: Protects against data corruption during power fluctuations.
  • Ensures Reliable Operation: Guarantees proper system reset during power-up and power-down.
  • Simplified Design: Requires no external components, reducing design complexity.
  • Low Power Consumption: Minimizes impact on overall system power budget.
  • Compact Footprint: Enables smaller and more efficient designs.

Additional Details

The DS1813R-5+T operates by monitoring the 5V power supply and asserting a reset signal when the voltage falls below the specified threshold. The reset signal remains asserted for a certain period after the voltage recovers to ensure that the microprocessor has sufficient time to initialize properly. This device eliminates the need for external components, making it easy to integrate into microprocessor-based systems. Its small size and low power consumption make it an ideal choice for portable and battery-powered applications. The DS1813R-5+T is a reliable and cost-effective solution for ensuring the integrity of microprocessor systems. The device is available in various package options, including surface mount, to suit different manufacturing requirements. Its simple operation and robust performance make it a popular choice for a wide range of electronic applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess