EN
  • EN
  • DE
Part No 1105
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB FLUTED W/SKIRT 0.250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical with Skirt
Type Fluted
Shaft Size 0.250" (6.35mm)
Diameter 0.910" (23.11mm), 1.060" (26.92mm) Skirt
Height 0.620" (15.75mm)
Indicator Line on Side and Skirt
Material Phenolic
Color Black
Features M4 Set Screw
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1548396-1105
Ultra Librarian 3D Model Ultra Librarian 1105 CAD Model

Description

N

You May Also Be Interested in

Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Ohmite
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
Davies Molding, LLC
KNOB SMOOTH #8-32 PLASTIC
Lowest to $0.8732
Davies Molding, LLC
KNOB SERRATED 0.250\
Need more? Email Us
Kilo International
KNOB BLK GLOSS .75"DIA 6MM SHAFT / Control Knob, Round/Skirt Black Arrow
Lowest to $18.2578
Ohmite
KNOB SMOOTH W/SKIRT 0.250\
Need more? Email Us
Grayhill Inc.
KNOB 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED W/SKRT 0.236\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess