EN
  • EN
  • DE

DELL 03GHW3 - PSU 495W R520 R620 R720 R720XD R820 T320 T420 T620

Part No DELL 03GHW3 - PSU 495W R520 R620 R720 R720XD R820 T320 T420 T620
Manufacturer Dell
Catalog Power Supply Units
Description PSU 495W R520 R620 R720 R720XD R820 T320 T420 T620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395358-DELL 03GHW3 - PSU 495W R520 R620 R720 R720XD R820 T320 T420 T620
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 03GHW3 - PSU 495W R520 R620 R720 R720XD R820 T320 T420 T620 CAD Model

Description

The DELL 03GHW3 Power Supply Unit, with its 495W output, is engineered to meet the power needs of a range of DELL PowerEdge servers, including the R520, R620, R720, R720XD, R820, T320, T420, and T620 models. This PSU is designed to ensure these servers operate with high efficiency and stability, even under substantial workloads. The 495W capacity provides a solid foundation for supporting the intense computing and operational requirements characteristic of these servers, helping to maintain system reliability. Featuring comprehensive protective measures against power anomalies such as over-voltage, under-voltage, over-current, and short-circuit incidents, the PSU safeguards both itself and the connected hardware. Its hot-swappable design promotes system uptime by enabling quick and easy replacements without shutting down the server, a critical feature for maintaining continuous operations. The DELL 03GHW3 PSU is a key element for IT professionals aiming to sustain high performance and reliability in their server infrastructure.

You May Also Be Interested in

CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess