EN
  • EN
  • DE

DELL 110-1082-30 - 2PORT 10GB FC PCI-E HBA 110-1082-30

Part No DELL 110-1082-30 - 2PORT 10GB FC PCI-E HBA 110-1082-30
Manufacturer Dell
Catalog Spare Parts
Description 2PORT 10GB FC PCI-E HBA 110-1082-30
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397181-DELL 110-1082-30 - 2PORT 10GB FC PCI-E HBA 110-1082-30
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 110-1082-30 - 2PORT 10GB FC PCI-E HBA 110-1082-30 CAD Model

Description

The DELL 110-1082-30 represents a pinnacle of network connectivity solutions for enterprise-level servers and data centers. This 2-port 10GB Fiber Channel (FC) PCI-Express Host Bus Adapter (HBA) is engineered to provide high-speed, low-latency connections between servers and network storage devices. It is an indispensable component for organizations demanding robust, scalable, and efficient networking infrastructures capable of handling intensive data workloads. Featuring two ports, the DELL 110-1082-30 doubles the available bandwidth, facilitating faster data transfers and providing redundancy for critical network connections. This is particularly advantageous in environments where uptime and data integrity are paramount, such as in financial services, healthcare, and cloud computing. Implementation of this HBA into a server enables direct connection to a SAN (Storage Area Network), unleashing the potential for enhanced data access speeds, improved network management, and superior resource allocation. This direct connection reduces the network load on the server's CPU, freeing up resources to handle other critical tasks, thus enhancing overall system performance. The PCI-Express interface of the DELL 110-1082-30 ensures compatibility with a wide range of server architectures, promising an easy integration into existing setups. It also benefits from the high data transfer rates and lower latency provided by the PCI-E standard, which is essential for high-performance computing environments. Additionally, this HBA supports advanced features such as hardware offload for storage protocols, secure data transfers, and boot from SAN capability, which further enhances its utility in complex IT ecosystems. Reliability is a cornerstone of the DELL 110-1082-30's design. Built to meet Dell's rigorous standards for durability and performance, it underpins the network's backbone, ensuring that data flows seamlessly and reliably, even under peak loads. In essence, the DELL 110-1082-30 HBA is a vital component for businesses looking to scale their IT infrastructure, improve data access speeds, and ensure uninterrupted service delivery to their clients. Its blend of speed, reliability, and compatibility makes it an essential upgrade for any data center aiming to meet the challenges of modern data management.

You May Also Be Interested in

HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess