EN
  • EN
  • DE

DELL 3KVC5 - 480GB SSD 2.5 SATA 6G MIX MZ7KH480HAHQ0D3

Part No DELL 3KVC5 - 480GB SSD 2.5 SATA 6G MIX MZ7KH480HAHQ0D3
Manufacturer Dell
Catalog Hard Drives
Description 480GB SSD 2.5 SATA 6G MIX MZ7KH480HAHQ0D3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392670-DELL 3KVC5 - 480GB SSD 2.5 SATA 6G MIX MZ7KH480HAHQ0D3
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3KVC5 - 480GB SSD 2.5 SATA 6G MIX MZ7KH480HAHQ0D3 CAD Model

Description

The DELL 3KVC5 solid-state drive (SSD) represents a significant step forward in storage technology, offering superior speed, reliability, and efficiency for modern computing environments. With a capacity of 480GB, it provides ample space for operating systems, applications, and data, ensuring quick access and smooth performance. Unlike traditional hard drives, this SSD has no moving parts, resulting in faster data access, lower power consumption, and reduced risk of mechanical failure. It operates over a SATA 6Gb/s interface, delivering fast data transfer speeds that can significantly improve system responsiveness and application loading times. The 2.5-inch form factor ensures compatibility with a wide range of laptops, desktops, and servers, making it a versatile option for upgrading existing systems or incorporation into new builds. The DELL 3KVC5 SSD is particularly well-suited for applications requiring high-speed data access, such as database management, virtualization, and high-performance computing. Its reliability and efficiency also make it an excellent choice for enterprises looking to improve their IT infrastructure's performance and reduce operational costs.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess