EN
  • EN
  • DE

DELL 400-19728 - 146GB 15K 2.5 SAS 6G 400-19728

Part No DELL 400-19728 - 146GB 15K 2.5 SAS 6G 400-19728
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-19728
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391212-DELL 400-19728 - 146GB 15K 2.5 SAS 6G 400-19728
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-19728 - 146GB 15K 2.5 SAS 6G 400-19728 CAD Model

Description

The DELL 400-19728 represents a powerful and compact hard disk drive (HDD) solution, engineered to cater to demanding enterprise environments requiring high-speed data access and exceptional reliability. This 2.5-inch HDD offers a storage capacity of 146GB, making it suitable for applications that demand swift access to moderate amounts of data. A standout feature of this drive is its 15,000 RPM spindle speed, enabling rapid data access which is crucial for high-performance computing environments. Alongside the impressive rotational speed, the unit employs Serial Attached SCSI (SAS) interface with a 6Gbps data transfer rate, ensuring swift and seamless data exchange between the drive and the host system. This combination of speed and efficiency makes it particularly adept at handling high intensity workloads with ease, including online transaction processing, data warehousing, and more. The 146GB capacity offers a balanced compromise between space and performance, making the DELL 400-19728 an excellent choice for server arrays that benefit from fast access times over large storage capacity, such as databases and specialized applications. The drive’s small form factor (2.5 inches) also allows for higher density deployments within server racks, optimizing space efficiency in data centers. Durability and reliability are key considerations for enterprise storage solutions, and the DELL 400-19728 is built to withstand continuous operation in demanding settings. Advanced error correction and various drive technologies work together to maintain data integrity and ensure operational stability. Summing up, the DELL 400-19728 hard disk drive presents a compelling choice for enterprise users looking for a blend of high-speed performance, reliability, and efficient space utilization. Its fast rotational speed, coupled with high-speed SAS connectivity, make it an effective component in high-performance computing setups.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess