EN
  • EN
  • DE

DELL 412-AABY - HEATSINK M620 95W

Part No DELL 412-AABY - HEATSINK M620 95W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK M620 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393193-DELL 412-AABY - HEATSINK M620 95W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-AABY - HEATSINK M620 95W CAD Model

Description

The DELL 412-AABY Heatsink is engineered to provide exceptional cooling for Dell PowerEdge M620 servers with up to 95W processors. This premium heatsink is designed to handle the thermal demands of high-power CPUs, ensuring that the server runs smoothly and reliably by preventing overheating. Made from materials with excellent heat-conducting properties, the 412-AABY efficiently absorbs and dissipates heat from the CPU, safeguarding your server against thermal throttling and potential damage. Its design is perfectly tailored to fit the M620 server, making installation quick and ensuring a precise fit. With its robust construction and superior cooling performance, the DELL 412-AABY Heatsink is essential for maintaining optimal temperatures and extending the lifespan of your PowerEdge M620 server.

You May Also Be Interested in

HP
HP Heatsink (Latch Type) for DL360 G6/G7
Need more? Email Us
HP
HP Wide Heatsink for BL460 G9 (CPU 1)
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G9
Need more? Email Us
HP
Hewlett Packard Enterprise 735507-001. Type: Heatsink/Radiatior
Need more? Email Us
HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL380p/DL560 G8
Need more? Email Us
HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us
HP
HP Heatsink for ML30 G10+
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess