EN
  • EN
  • DE

DELL 412-AAJU - HEATSINK CPU2 R440 R540

Part No DELL 412-AAJU - HEATSINK CPU2 R440 R540
Manufacturer Dell
Catalog Heatsink
Description HEATSINK CPU2 R440 R540
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393068-DELL 412-AAJU - HEATSINK CPU2 R440 R540
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-AAJU - HEATSINK CPU2 R440 R540 CAD Model

Description

The DELL 412-AAJU is a specialized heatsink designed to provide superior thermal management for the second CPU (CPU2) in Dell PowerEdge R440 and R540 servers. These servers, known for their balance of performance, storage capacity, and scalable options, can house dual processors to handle demanding applications and workloads. As such, maintaining an optimal thermal environment for both CPUs is critical to ensure system stability and performance. The DELL 412-AAJU heatsink is engineered with precision to fit perfectly over the CPU2 socket in these models, featuring a design that maximizes heat dissipation. It is made from high-quality materials with excellent thermal conductivity properties, including an array of fins and a base that efficiently absorb and distribute heat away from the processor. The seamless integration and ease of installation of this heatsink make it an ideal choice for system builders, IT professionals, and data centers looking to upgrade or maintain their Dell PowerEdge R440 or R540 servers. By keeping CPU temperatures in check, the 412-AAJU helps to prevent thermal throttling, thus allowing the servers to operate at their highest potential without compromising reliability or lifespan of the components. In essence, the DELL 412-AAJU - HEATSINK CPU2 R440 R540 is an indispensable component for ensuring the continuous, efficient operation of dual-processor configurations in these specific Dell PowerEdge models.

You May Also Be Interested in

HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 496064-001. Type: Heatsink/Radiatior. Product colour: Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise 689144-001
Need more? Email Us
HP
HP Heatsink for DL360 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 775403-001. Type: Heatsink/RadiatiorFor use with processors less than or equal to 135W.
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
HP BL460c G9 Heatsink for CPU 1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess