EN
  • EN
  • DE

DELL 6TFN1-EQL - 1TB 7.2K 3.5 SATA 6G EQL ST1000DM003

Part No DELL 6TFN1-EQL - 1TB 7.2K 3.5 SATA 6G EQL ST1000DM003
Manufacturer Dell
Catalog Hard Drives
Description 1TB 7.2K 3.5 SAS 6G EQL ST1000DM003
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392641-DELL 6TFN1-EQL - 1TB 7.2K 3.5 SATA 6G EQL ST1000DM003
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 6TFN1-EQL - 1TB 7.2K 3.5 SATA 6G EQL ST1000DM003 CAD Model

Description

The DELL 6TFN1-EQL - 1TB 7.2K 3.5 SATA 6G EQL ST1000DM003 is a high-capacity hard disk drive designed for individuals and businesses in need of reliable storage solutions. Offering a storage capacity of 1TB, it is an excellent choice for data backups, office applications, video and multimedia storage, and large datasets. The drive operates at a spindle speed of 7200 revolutions per minute (RPM), ensuring fast access to data and efficient performance. With a 3.5-inch form factor, it is suitable for use in desktop computers, data centers, and external storage enclosures. The SATA 6Gb/s interface provides high data transfer rates, making it compatible with a wide range of systems and allowing for quick file transfers and backups. The DELL 6TFN1-EQL also features enhanced reliability, thanks to its robust design and built-in error correction algorithms. It is designed to meet the demands of continuous enterprise usage, offering durability and a low failure rate. The hard drive's compatibility with EqualLogic storage systems makes it a versatile choice for expanding storage capacity or for use in RAID arrays for additional redundancy and performance. Additionally, the drive's acoustic and power-saving features ensure quiet operation and energy efficiency, making it an eco-friendly choice for IT environments.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-EX8T - UCS S3260 Disk Expansion Tray with 4x 2TB Total:8T
Need more? Email Us
CISCO
Cisco UCS-SD480GM6-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
1.6TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Need more? Email Us
CISCO
CISCO UCS-SD400GBCNK9 - 400GB Enterprise performance SAS LFF SSD (10X FWPD, SED)
Need more? Email Us
CISCO
3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium
Need more? Email Us
CISCO
Cisco UCS-SD19T61X-EV. SSD capacity: 1.9 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD-128G - 128GB SD Card for UCS servers
Need more? Email Us
CISCO
Cisco UCS-HD600G15K12N
Need more? Email Us
CISCO
Cisco UCS-SD600GBE3K9. SSD capacity: 600 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess