EN
  • EN
  • DE

DELL 770-BBIN - RAILKIT R530 R730 R540 R740 R740XD 2U SLIDING B6

Part No DELL 770-BBIN - RAILKIT R530 R730 R540 R740 R740XD 2U SLIDING B6
Manufacturer Dell
Catalog IT Racks
Description DELL 770-BBIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395692-DELL 770-BBIN - RAILKIT R530 R730 R540 R740 R740XD 2U SLIDING B6
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 770-BBIN - RAILKIT R530 R730 R540 R740 R740XD 2U SLIDING B6 CAD Model

Description

The DELL 770-BBIN Rail Kit is tailored for the Dell PowerEdge R530, R730, R540, R740, and R740XD 2U servers, offering a sliding mechanism for easy and secure installation within server racks. This B6 model is renowned for its robust design and smooth operation, which significantly enhances the convenience of server maintenance and upgrade processes. It includes a sliding feature that allows the server to be fully extended outside of the rack without the need to disconnect cables, thereby facilitating easy access to the server's interior. Constructed from high-quality materials, the rail kit ensures a sturdy mounting solution that can support the weight and operational demands of the servers. It comes with all required mounting hardware and a comprehensive instruction manual to ensure a hassle-free setup process.

You May Also Be Interested in

Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
Dell
RAILKIT C6145 C6220 XC6320 KINGSLIDE SLIDING
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess