EN
  • EN
  • DE

SUPERMICRO AOC-SAS9206-16E16 - LSI 9206-16E 16PORT 6Gbps HBA H3-25448-05A

Part No SUPERMICRO AOC-SAS9206-16E16 - LSI 9206-16E 16PORT 6Gbps HBA H3-25448-05A
Manufacturer Supermicro
Catalog Controllers
Description LSI 9206-16E 16PORT 6Gbps HBA H3-25448-05A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434971-SUPERMICRO AOC-SAS9206-16E16 - LSI 9206-16E 16PORT 6Gbps HBA H3-25448-05A
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9206-16E16 - LSI 9206-16E 16PORT 6Gbps HBA H3-25448-05A CAD Model

Description

The SUPERMICRO AOC-SAS9206-16E16, equipped with the LSI 9206-16E chipset, offers a robust solution for high-capacity external storage connectivity, delivering 6Gbps data transfer rates through 16 ports. This Host Bus Adapter (HBA) card is specifically designed to meet the demands of enterprise-level storage expansions, providing the ability to connect multiple SAS or SATA external storage enclosures. Ideal for applications requiring high bandwidth and storage scalability, such as cloud storage, big data analytics, and digital content archiving, the AOC-SAS9206-16E16 significantly enhances storage system performance and flexibility. Its extensive port count and compatibility with SUPERMICRO servers make it a versatile and high-performance choice for expanding external storage capacity in data-intensive environments.

You May Also Be Interested in

Dell
PERC 5/E 256MB
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess