EN
  • EN
  • DE

DELL 7D4F6 - CADDY COMPELLENT 2.5

Part No DELL 7D4F6 - CADDY COMPELLENT 2.5
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY COMPELLENT 2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388438-DELL 7D4F6 - CADDY COMPELLENT 2.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 7D4F6 - CADDY COMPELLENT 2.5 CAD Model

Description

The DELL 7D4F6 Caddy is a specialized storage accessory created for Dell Compellent storage arrays. This 2.5-inch drive caddy is engineered to seamlessly integrate with Compellent's fluid data storage solutions, enabling businesses to manage data more effectively and efficiently. It is designed to accommodate small form factor (SFF) hard drives or solid-state drives (SSDs), supporting a wide range of storage capacities. The caddy's build quality ensures the drive is securely housed, providing reliable protection against physical vibrations and shock that could potentially damage the drive. Moreover, the 7D4F6 caddy features a tool-less design for easy installation and removal, facilitating quick drive swaps and upgrades without the need for additional tools. Its compatibility with Compellent systems means it seamlessly fits into the array, maintaining the system's aesthetic and functional integrity. This caddy is indispensable for IT administrators looking to maximize their storage flexibility, scalability, and performance within Dell Compellent environments. Overall, the DELL 7D4F6 Caddy is a critical component for enhancing storage infrastructure, offering a blend of durability, compatibility, and ease of use.

You May Also Be Interested in

CISCO
Cisco UCS SFF SSD HS Caddy
Need more? Email Us
CISCO
Cisco ACI Capable Uplink Module for Nexus 9300
Need more? Email Us
CISCO
Cisco C9300 Network Module Blank
Need more? Email Us
CISCO
Nexus 7700 - Supervisor Blank Slot Cover
Need more? Email Us
CISCO
Cisco RACK-KIT-T1
Need more? Email Us
CISCO
UCS 2.5 inch HDD blanking panel
Need more? Email Us
CISCO
CISCO PCI-E RISER CARD 2 FOR UCS C240 M4
Need more? Email Us
CISCO
FlexStorage blanking panels w/o controller, w/o drive bays
Need more? Email Us
CISCO
3850 Network Module Blank
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess