EN
  • EN
  • DE

DELL 8Y3D7 - RAILKIT R440 R6515 R6525 R6415 SLIDING A11

Part No DELL 8Y3D7 - RAILKIT R440 R6515 R6525 R6415 SLIDING A11
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R440 R6515 R6525 R6415 SLIDING A11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395792-DELL 8Y3D7 - RAILKIT R440 R6515 R6525 R6415 SLIDING A11
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 8Y3D7 - RAILKIT R440 R6515 R6525 R6415 SLIDING A11 CAD Model

Description

The DELL 8Y3D7 RailKit is a specially designed sliding rail system for the DELL PowerEdge R440, R6515, R6525, and R6415 servers. This kit provides a robust and secure mounting platform that facilitates easy installation and quick access to the servers for maintenance or upgrade purposes. Designed to enhance data center efficiency, the sliding mechanism allows the server to be conveniently pulled out of the rack without the need for tools or removal from the rack, significantly reducing downtime. The railkit is crafted to perfectly match the dimensions and weight of the specified servers, ensuring a snug and stable fit within the rack. Its durable construction is capable of withstanding the challenges of a high-demand data center environment, including constant operation and exposure to vibration. The 8Y3D7 RailKit includes an innovative latching system that locks the server in place when fully extended, providing additional safety and stability during operation or maintenance. It also features an easy-to-follow installation guide and all the necessary hardware, making the setup process straightforward and efficient. Designed for optimal airflow, the railkit contributes to maintaining the ideal operating temperature for the servers, thus ensuring sustained performance and reliability. The DELL 8Y3D7 RailKit is an indispensable tool for IT professionals seeking to streamline server deployment and maintenance while ensuring the protection and longevity of their PowerEdge server investments.

You May Also Be Interested in

Dell
DELL 310-7090To help reduce the amount of time required to properly install Dell™ components into the Dell rack cabinets, the Dell RapidRails™ Rack Mounting Kits have been created
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
Dell
DELL 770-BCKW
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess