EN
  • EN
  • DE

DELL 4HHKC - RAILKIT 1U SLIDING R440 A11

Part No DELL 4HHKC - RAILKIT 1U SLIDING R440 A11
Manufacturer Dell
Catalog IT Racks
Description RAILKIT 1U SLIDING R440 A11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395673-DELL 4HHKC - RAILKIT 1U SLIDING R440 A11
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 4HHKC - RAILKIT 1U SLIDING R440 A11 CAD Model

Description

The DELL 4HHKC Railkit is an essential hardware component designed to offer a robust and efficient mounting solution for the Dell PowerEdge R440 servers in a 1U rack space. This sliding rail kit model A11 allows for easy installation and maintenance of the server by enabling it to slide in and out of the rack without the need for removing the entire unit. Constructed with high-quality materials, it ensures durability and stability, securing the server in place within the data center rack. The kit includes all necessary mounting hardware, making the setup process straightforward. Its compatibility with the Dell PowerEdge R440, a 1U, dual-socket server, means that it is tailored to fit perfectly, providing an optimized solution for space-constrained environments that require high-density server deployment. The sliding mechanism enhances usability by facilitating access to the server for upgrades, maintenance, or troubleshooting, minimizing downtime and improving operational efficiency. With its precision engineering, the DELL 4HHKC Railkit represents a practical investment for IT professionals looking to enhance their server rack infrastructure with reliable, easy-to-use mounting solutions.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
Dell
RAILKIT SC200 SC220
Need more? Email Us
Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us
HP
HP 11642 1075mm Shock Universal RackAre you looking for a data center rack enclosure offering all the latest innovations at a reasonable price?Developed for the modern data center on a budget, the HP 11000 G2 Series Rack provides the innovations you need while maintaining a focus on simplicity
Need more? Email Us
Dell
DELL 770-BCKW
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess