EN
  • EN
  • DE

DELL 900-2G183-0000-001 - Nvidia Tesla T4 16GB GPU

Part No DELL 900-2G183-0000-001 - Nvidia Tesla T4 16GB GPU
Manufacturer Dell
Catalog Graphics
Description Nvidia Tesla T4 16GB GPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1390566-DELL 900-2G183-0000-001 - Nvidia Tesla T4 16GB GPU
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 900-2G183-0000-001 - Nvidia Tesla T4 16GB GPU CAD Model

Description

The DELL 900-2G183-0000-001 features the Nvidia Tesla T4 GPU, which is engineered to accelerate diverse cloud workloads, including high-performance computing (HPC), deep learning (DL), and machine learning (ML), as well as data analytics. Built on the innovative Turing architecture and packing 16GB of ultra-fast GDDR6 memory, the Tesla T4 offers revolutionary multi-precision performance to power the most computationally intensive applications. The effortless integration into data centers, thanks to its compact PCIe form factor and passive cooling design, makes it an ideal solution for server deployments. The Tesla T4's support for Turing Tensor Cores allows it to accelerate diverse workloads efficiently. It is capable of delivering up to 260 TOPS (Tera Operations Per Second) of performance with INT8 precision, making it a powerhouse for AI inference workloads. Furthermore, with 320 Turing Tensor cores, it effectively accelerates AI training and inferencing, providing a massive boost to computationally demanding applications. One of the standout features of the Tesla T4 is its support for Nvidia's ecosystem of AI and data science software, including CUDA-X AI libraries, cuDNN, and TensorRT, which streamline and optimize the development and deployment of AI and ML models. Additionally, it supports multi-instance GPU (MIG), allowing a single Tesla T4 card to be partitioned into multiple virtual GPUs, which optimizes utilization for diverse computing workloads. The Tesla T4's advanced NVLink technology facilitates high-speed connections between GPUs, enabling scalable performance for HPC and AI applications, while its energy efficiency—with a maximum power consumption of just 70W—reduces operational costs without compromising performance. In summary, the DELL 900-2G183-0000-001 with the Nvidia Tesla T4 GPU is a technological masterpiece, perfectly suited for professionals and enterprises focused on AI, ML, HPC, and data analysis. It symbolizes a leap forward in accelerating applications in modern data centers, offering exceptional performance, flexibility, and efficiency.

You May Also Be Interested in

GIGABYTE Global
NVIDIA CMP 30HX D6 6G
Need more? Email Us
GIGABYTE Global
GeForce RTX 3060 Ti VISION OC 8G
Need more? Email Us
Zotac
GAMING GeForce RTX 3080 Trinity OC White Edition
Need more? Email Us
Supermicro
NVIDIA TESLA P40 24GB GDDR5 GPU PCI-E
Need more? Email Us
GIGABYTE Global
GeForce RTX 3060 Ti GAMING OC 8G
Need more? Email Us
Zotac
GAMING GeForce RTX 2060
Need more? Email Us
GIGABYTE Global
AORUS GeForce RTX 3080 XTREME 10G
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Zotac
GAMING GeForce RTX 2060
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess